The LT1118CS8-2.5 is a robust low dropout voltage regulator from Linear Technology, designed to provide precision and stability in a variety of applications. This particular model is tailored to deliver a fixed output voltage of 2.5V, which is ideal for systems that require a consistent and reliable power source. It is housed in an 8-lead SOIC package, offering a compact footprint for space-constrained applications.
Key Features
- Fixed Output Voltage: Precisely regulated 2.5V output to power sensitive electronics.
- Low Dropout Voltage: Capable of maintaining regulation with minimal difference between the input and output voltages, enhancing efficiency.
- High Output Current: Offers up to 800mA of output current, suitable for a wide range of applications.
- Stable with Low ESR Capacitors: Compatible with low ESR ceramic capacitors for improved output stability and noise reduction.
- Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the load from adverse conditions.
- Adjustable Current Limit: Allows customization of the current limit to match specific application requirements.
Applications
The LT1118CS8-2.5 is versatile and can be used in various electronic systems, including but not limited to:
- Microprocessor systems
- Portable electronics
- Industrial controls
- Automotive electronics
- Battery-powered devices
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1118CS8-2.5 is no exception. It is designed to meet the stringent requirements of even the most demanding applications. With its robust design and comprehensive protection features, this voltage regulator is an excellent choice for ensuring the reliable operation of your electronic devices.