The LT1118CS8-2.85 is a low dropout voltage regulator (LDO) designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This regulator is capable of delivering a fixed 2.85V output from an input voltage range of up to 20V, making it an excellent choice for a wide array of electronic applications requiring a stable and reliable power supply.
Key Features:
- Output Voltage: Fixed at 2.85V, providing a precise voltage source for sensitive electronic circuits.
- Dropout Voltage: Low dropout performance ensures efficient operation even with very small differences between input and output voltages.
- Current Capability: Capable of supplying up to 800mA of output current, suitable for a variety of low-power devices and applications.
- Package: Housed in an 8-lead SOIC package, the LT1118CS8-2.85 is compact and easy to integrate into space-constrained designs.
- Stability: Stable with aluminum, tantalum, or ceramic capacitors, offering flexibility in choice of output capacitor.
- Protection Features: Includes overcurrent and overtemperature protection, ensuring long-term reliability and safety for connected components.
- Applications: Ideal for use in battery-powered systems, portable instruments, and microprocessor supply, where consistent and efficient voltage regulation is critical.
Technical Specifications:
Parameter
Value
Output Voltage
2.85V
Input Voltage (max)
20V
Output Current
800mA
Dropout Voltage
Typically 1.1V at 800mA
Package
8-lead SOIC
With its robust design and comprehensive feature set, the LT1118CS8-2.85 is an excellent choice for those in need of a high-quality, fixed-output LDO voltage regulator. It combines performance, flexibility, and reliability to meet the stringent requirements of modern electronic devices.