EN
  • EN
  • DE

LT1120CN8#PBF

Part No LT1120CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 125MA 8DIP / LDO Regulator Pos 2.5V to 35.15V 0.125A 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 36V
Output Voltage 2.5V
Output Voltage MAX 35.35V
Voltage Dropout (Maximum) 0.65V @ 125mA
Output Current 125mA
Operating Supply Current 80μA ~ 100μA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780225-LT1120CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1120
Introduction Date May 26, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1120CN8#PBF CAD Model

Description

The LT1120CN8#PBF is a versatile voltage regulator designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This regulator is a part of the LT1120 series, which are known for their reliability and efficiency in various electronic applications.

Key Features

  • Low Dropout Voltage: The LT1120CN8#PBF boasts a low dropout voltage, making it highly efficient for applications that require a stable output voltage with minimal input-to-output differential.
  • Adjustable Output: It offers an adjustable output voltage, providing design flexibility to tailor the regulator to meet specific circuit requirements.
  • High Output Current: Capable of delivering up to 150mA of output current, this device can power a wide range of components.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring it operates within safe temperature ranges and protecting the circuit from overheating.
  • Low Quiescent Current: The LT1120CN8#PBF is designed for low quiescent current, making it ideal for battery-powered devices where power conservation is crucial.

Applications

The LT1120CN8#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Control Systems
  • Battery-Powered Devices
  • Microprocessor Supply

Package and Quality

Encased in an 8-pin PDIP (Plastic Dual In-line Package), the LT1120CN8#PBF is designed for easy integration into a wide range of electronic systems. The product is also lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility and the production of high-quality, sustainable products.

Conclusion

The LT1120CN8#PBF from Linear Technology stands out as a robust, efficient, and versatile voltage regulator. Its combination of low dropout voltage, adjustable output, and thermal protection makes it an excellent choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to €2.7706
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to €0.0715
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to €2.2249
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to €0.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.8090 €48.5376
140+ €0.6638 €92.9338
215+ €0.6431 €138.2560
295+ €0.6223 €183.5756
380+ €0.6016 €228.6155
505+ €0.5393 €272.3649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess