The LT11215CS8 is a high-precision voltage reference IC designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This device is a part of the LT1121 series, which is well-suited for a variety of applications that require a stable and accurate reference voltage.
Key Features
- Precision Reference: The LT11215CS8 offers a precise and stable voltage reference which is crucial for the accuracy of analog-to-digital and digital-to-analog converters, as well as for other sensitive electronic circuits.
- Low Dropout: It is characterized by its low dropout performance, making it ideal for applications with a limited power supply difference between the input and the output.
- Low Noise: This voltage reference IC exhibits low noise, ensuring minimal interference with the operation of nearby sensitive circuits.
- Wide Operating Temperature Range: The device functions reliably over a broad temperature range, making it suitable for industrial and automotive applications where temperatures can vary significantly.
- Package: The LT11215CS8 comes in an 8-lead SOIC package, which is compact and easy to integrate into a wide range of electronic systems.
Applications
The LT11215CS8 is versatile and can be used in numerous applications, including:
- Data Conversion Systems
- Portable Battery-Powered Devices
- Instrumentation
- Automotive Electronics
- Power Supplies
Technical Specifications
Parameter
Value
Output Voltage
Typically 5V
Initial Accuracy
±0.05%
Temperature Coefficient
10ppm/°C Max
Supply Voltage Range
7V to 20V
Operating Temperature Range
–40°C to +85°C
With its robust design and reliable performance, the LT11215CS8 is an excellent choice for ensuring the precision and stability of your electronic systems.