EN
  • EN
  • DE

LT1121ACS8-5#TRPBF

Part No LT1121ACS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 125096-LT1121ACS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1121ACS8-5#TRPBF CAD Model

Description

The LT1121ACS8-5#TRPBF is a high-performance, low dropout voltage regulator from Linear Technology, designed to provide precision voltage control in a variety of applications. This regulator offers an output voltage of 5V, making it ideal for powering 5V logic and microcontroller circuits. The device is housed in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.

Key Features

  • Low Dropout Performance: The LT1121 series boasts an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is critical for battery-powered devices.
  • Output Voltage: This specific model provides a fixed output voltage of 5V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Output Accuracy: The device guarantees high accuracy in output voltage, maintaining stability and reliability in the performance of the end application.
  • Low Quiescent Current: The LT1121 series is designed to have a low quiescent current, making it suitable for battery-powered applications where power efficiency is paramount.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, thereby enhancing the longevity and reliability of the regulator and the overall system.
  • Overcurrent Protection: The device also features overcurrent protection, safeguarding the regulator and the load from potential damage due to excessive current draw.

Applications

The LT1121ACS8-5#TRPBF is versatile and can be used in a wide range of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microcontroller systems
  • Automotive electronics
  • Industrial controls

In summary, the LT1121ACS8-5#TRPBF from Linear Technology is an efficient, reliable, and precise voltage regulator suitable for a multitude of applications that require a stable 5V power supply. Its low dropout voltage, low quiescent current, and robust protection features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1854 $57.2978
15+ $6.7163 $100.7445
24+ $6.5064 $156.1536
32+ $6.2965 $201.4880
42+ $6.0866 $255.6372
55+ $5.4570 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,253 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess