EN
  • EN
  • DE

LT1121CS8-3.3#TRPBF

Part No LT1121CS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020219-LT1121CS8-3.3#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1121CS8-3.3#TRPBF CAD Model

Description

Linear Technology's LT1121CS8-3.3#TRPBF Voltage Regulator

The LT1121CS8-3.3#TRPBF is a highly efficient, low dropout voltage regulator from Linear Technology, a brand of Analog Devices. This regulator is designed to deliver a fixed output of 3.3 volts with an input voltage range that can vary significantly, making it an ideal choice for battery-powered applications and systems where supply voltage may fluctuate.

Encased in an 8-lead SOIC package, the LT1121CS8-3.3#TRPBF is compact and suitable for space-constrained applications. Its low dropout performance ensures that it can maintain a stable output voltage even when the input voltage is very close to the output voltage, which is crucial for maximizing battery life in portable devices.

Key Features:

  • Low Dropout Voltage: The regulator has a typical dropout voltage of just 0.4V at 150mA load, which allows for efficient operation even with very low input-to-output voltage differentials.
  • Output Current: It can deliver up to 150mA of continuous output current, making it suitable for a wide range of low-power applications.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors that have an ESR as low as 0.3Ω, allowing the use of modern low-ESR capacitors.
  • Low Quiescent Current: The LT1121CS8-3.3#TRPBF features a quiescent current of just 30µA, which reduces power consumption when the device is in idle mode.
  • Protection Features: It includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection, which enhance the overall reliability and longevity of the device.
  • Wide Operating Temperature Range: The regulator is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring consistent performance in various environments.

With its combination of low dropout performance, stable operation with low ESR capacitors, and robust protection features, the LT1121CS8-3.3#TRPBF is an excellent choice for designers looking for a reliable voltage regulator for their power-sensitive applications. Whether it's for portable consumer electronics, automotive systems, or industrial equipment, this Linear Technology component is engineered to provide a consistent, regulated power supply.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0494 $56.3952
18+ $5.7842 $104.1156
27+ $5.6034 $151.2918
37+ $5.4227 $200.6399
48+ $5.2419 $251.6112
64+ $4.6996 $300.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess