EN
  • EN
  • DE

UCC28060DG4

Part No UCC28060DG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Natural Interleaving™ DUAL-PHASE TRANSITION-MODE PFC CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Natural Interleaving
Packaging Tube
Mode Discontinuous (Transition)
Frequency - Switching 500kHz
Current - Startup 200μA
Operating Supply Voltage 8 V ~ 21 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1276196-UCC28060DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28060
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28060DG4 CAD Model

Description

Overview of Texas Instruments UCC28060DG4

The Texas Instruments UCC28060DG4 is a sophisticated dual-phase, transition-mode Power Factor Correction (PFC) pre-regulator. This integrated circuit is designed to meet the demand for improved power factor and reduced harmonic distortion in power supply units and lighting applications. The UCC28060DG4 utilizes advanced control features to achieve efficient power conversion with enhanced performance characteristics.

Key Features

  • Natural Interleaving™ Technology: This proprietary technology from Texas Instruments ensures automatic phase shedding and enables multi-phase operation, which results in reduced input and output ripple and improved thermal management.
  • Advanced Current-Shaping: The device provides precise input current shaping for improved harmonic distortion performance, resulting in compliance with global standards like EN61000-3-2.
  • Transition-Mode Operation: The UCC28060DG4 operates in transition mode, also known as boundary conduction mode, which offers the benefits of both continuous and discontinuous modes, leading to reduced switching losses and improved efficiency.
  • Programmable Frequency Modulation: To minimize electromagnetic interference (EMI), the device supports programmable frequency modulation, which helps in spreading the EMI spectrum.
  • Soft-Start Feature: The soft-start capability prevents inrush current during startup, enhancing system reliability and lifespan.
  • Integrated Protections: The UCC28060DG4 is equipped with a range of protection features such as over-voltage, under-voltage, over-current, and over-temperature protections, ensuring safe operation under abnormal conditions.

Applications

The UCC28060DG4 is suitable for a wide array of applications, particularly where power efficiency and power factor correction are essential. It is commonly used in:

  • AC-DC Power Supplies
  • Power Adapters for Notebooks
  • Televisions and Monitors
  • Server and Telecom Power Supplies
  • Lighting Systems such as Street, Commercial, and Industrial Lighting

With its robust feature set and performance capabilities, the UCC28060DG4 from Texas Instruments stands out as a leading solution for power factor correction in modern power supply designs. Its versatility and efficiency make it an ideal choice for manufacturers looking to enhance their products with better power quality and compliance with international power standards.

You May Also Be Interested in

Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8288 $53.6032
32+ $3.1416 $100.5312
50+ $3.0435 $152.1750
68+ $2.9453 $200.2804
88+ $2.8471 $250.5448
118+ $2.5526 $301.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess