EN
  • EN
  • DE

LT1121HVIS8#PBF

Part No LT1121HVIS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.75V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057855-LT1121HVIS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121HVIS8#PBF CAD Model

Description

Product Overview: LT1121HVIS8#PBF

The LT1121HVIS8#PBF is a high-performance, low-dropout (LDO) linear regulator from Linear Technology, designed to provide a stable and reliable power supply in a variety of applications. This LDO regulator offers an optimal balance between low quiescent current and low dropout voltage, making it an excellent choice for battery-powered devices and other energy-sensitive applications.

Key Features

  • Low Dropout Voltage: The LT1121HVIS8#PBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature helps to maximize battery life in portable applications.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, this LDO regulator can power a wide range of devices and systems.
  • Low Quiescent Current: With a very low quiescent current, the LT1121HVIS8#PBF minimizes power consumption when in standby mode, which is critical for prolonging battery life in portable devices.
  • Stable with Low ESR Output Capacitors: The device is stable with output capacitors having low equivalent series resistance (ESR), allowing the use of ceramic capacitors that are smaller, cheaper, and more reliable than tantalum or aluminum electrolytic capacitors.
  • Thermal Protection: The LT1121HVIS8#PBF includes built-in thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under a variety of conditions.
  • No Protection Diodes Needed: Integrated safeguards negate the need for external protection diodes, simplifying design and reducing component count.

Applications

The LT1121HVIS8#PBF is versatile and can be used in multiple applications, including but not limited to:

  • Portable Electronics
  • Battery-powered Equipment
  • Automotive Electronics
  • Embedded Systems
  • Power Supplies for DSPs and Microcontrollers

Package and Quality

The LT1121HVIS8#PBF comes in an 8-lead SOIC package, which is widely used and suitable for automated assembly processes. Linear Technology ensures high-quality standards, and the product is designed to meet rigorous industrial performance criteria.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess