EN
  • EN
  • DE

LT1121IN8-3.3

Part No LT1121IN8-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205131-LT1121IN8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121IN8-3.3 CAD Model

Description

The LT1121IN8-3.3 is a low-dropout voltage regulator from Linear Technology designed to provide a stable 3.3V output from a higher voltage input. This regulator is part of the LT1121 series, well-known for its high efficiency and low power dissipation, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Low Dropout Voltage: The LT1121IN8-3.3 boasts a low dropout voltage, typically only 0.4V at a full load of 150mA, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Output Voltage: This regulator provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Output Current: It can deliver up to 150mA of continuous output current, suitable for a variety of applications.
  • Low Quiescent Current: The device features a low quiescent current of 30µA, which reduces power consumption when in standby mode.
  • Stable with Low ESR Capacitors: The LT1121IN8-3.3 is stable with output capacitors as low as 3.3µF, which can be tantalum, ceramic, or aluminum electrolytic, providing flexibility in design.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device against conditions that could potentially cause damage.
  • 8-Pin PDIP Package: The product is available in an 8-pin plastic dual in-line package (PDIP), which is easy to handle and suitable for through-hole mounting.

Applications

The LT1121IN8-3.3 is versatile and can be used in a variety of applications, including:

  • Portable Computers
  • Battery-Powered Equipment
  • Handheld Instruments
  • Mobile Communications Devices
  • Linear Power Supplies

With its combination of features, the LT1121IN8-3.3 voltage regulator is an excellent choice for designers looking for a reliable and efficient power management solution. Its low dropout performance and protection features ensure a long and stable operation life for the end products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7366 $99.4732
3+ $40.8096 $122.4288
5+ $39.5345 $197.6725
7+ $38.2594 $267.8158
8+ $36.9831 $295.8648
11+ $33.1577 $364.7347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess