EN
  • EN
  • DE

LT1121IS8#PBF

Part No LT1121IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 8SOIC / LDO Regulator Pos 3.75V to 30V 0.15A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.75V
Output Voltage MAX 30V
Voltage Dropout (Maximum) 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA ~ 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780231-LT1121IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1121
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1121IS8#PBF CAD Model

Description

Product Overview: LT1121IS8#PBF

The LT1121IS8#PBF is a versatile and reliable low dropout voltage regulator designed and manufactured by Linear Technology, now part of Analog Devices. This component is specifically engineered to offer stable and efficient power management solutions for a wide range of applications. The LT1121IS8#PBF is housed in an 8-lead SOIC package, making it suitable for space-constrained applications while providing robust performance.

Key Features

  • Low Dropout Voltage: The LT1121IS8#PBF boasts a low dropout voltage, which ensures efficient operation even with a very small difference between the input and output voltage. This feature is particularly beneficial for battery-operated devices where maximizing the use of available power is crucial.
  • High Output Voltage Accuracy: With a precise output voltage accuracy, this regulator maintains a consistent voltage supply, which is essential for sensitive electronic components that require stable power for optimal performance.
  • Low Quiescent Current: The device is designed to have a low quiescent current, making it an ideal choice for battery-powered or energy-saving applications where minimizing power consumption is a priority.
  • Thermal Protection: The LT1121IS8#PBF includes built-in thermal protection features that prevent the device from overheating, thereby enhancing its reliability and longevity.

Applications

The LT1121IS8#PBF is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1121IS8#PBF meets the highest standards of reliability and performance. The product is designed for long-term use across a range of environmental conditions, making it a trusted choice for critical and demanding applications.

Overall, the LT1121IS8#PBF from Linear Technology is a high-performance, reliable, and energy-efficient voltage regulator that provides a simple and effective solution for a wide array of power management requirements.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8153 $54.0765
12+ $8.8741 $106.4892
18+ $8.5968 $154.7424
25+ $8.3195 $207.9875
32+ $8.0421 $257.3472
42+ $7.2102 $302.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess