The LT1124CS8 is a high-performance dual operational amplifier (op amp) from Linear Technology, designed to offer a perfect blend of noise performance and precision. This op amp is housed in a comfortable 8-lead SOIC package, making it suitable for space-constrained applications while still delivering superior performance.
Key Features
- Low Noise: The LT1124CS8 boasts an ultra-low noise figure, making it ideal for high-fidelity audio applications and signal processing where noise is a critical factor.
- High Precision: With its precision specifications, the LT1124CS8 ensures accurate signal amplification, which is vital for instrumentation and measurement applications.
- Wide Bandwidth: This op amp offers a wide bandwidth, providing fast response times and the ability to handle a broad range of frequencies.
- Low Offset Voltage: The low input offset voltage minimizes error in signal processing, enhancing the overall accuracy of the system.
- Dual Amplifier Configuration: Having two op amps in a single package allows for more compact circuit designs and can lead to cost savings in terms of both space and components.
Applications
The versatility of the LT1124CS8 makes it an excellent choice for a variety of applications, including:
- High-quality audio equipment
- Precision data acquisition systems
- Active filters and oscillators
- Professional microphones and mixers
- Medical instrumentation
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage Range
±4V to ±15V
Input Offset Voltage
40µV Max
Input Noise Voltage
3.5nV/√Hz Typ at 1kHz
Gain Bandwidth Product
8MHz Typ
The LT1124CS8 is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision applications. Its combination of low-noise performance, high precision, and dual-channel configuration makes it a versatile choice for engineers and designers looking to enhance their analog circuit designs.