EN
  • EN
  • DE

LT1126CS8#TRPBF

Part No LT1126CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 65MHZ 8SO / Op Amp Dual Low Noise Amplifier ±22V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 11 V/μs
GBP - Gain Bandwidth Product 65MHz
Current - Input Bias 8nA
Voltage - Input Offset 25μV
Operating Supply Current 2.6mA
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780239-LT1126CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1126
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1126CS8#TRPBF CAD Model

Description

The LT1126CS8#TRPBF is a high-performance operational amplifier from Linear Technology that delivers exceptional accuracy and stability. Designed for precision applications, this operational amplifier features low noise, high speed, and excellent linearity, making it ideal for a wide range of applications including test equipment, instrumentation, and active filters.

Key Features

  • Low Noise: The LT1126CS8#TRPBF boasts an ultra-low noise performance, which is critical for applications where signal integrity is paramount.
  • High Speed: With its fast settling time, this op-amp is suitable for high-speed signal processing tasks, ensuring quick response to changes in input signals.
  • Precision: High accuracy and low offset voltage make this operational amplifier a reliable choice for precision circuitry.
  • Stability: The device maintains its performance characteristics over temperature and time, which is essential for applications requiring consistent operation.
  • Supply Range: The LT1126CS8#TRPBF operates over a wide supply range, accommodating various power supply configurations.

Package and Availability

The operational amplifier is packaged in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part number includes the suffix 'TRPBF', indicating the product is provided in tape and reel packaging and is lead-free, catering to environmentally conscious designs and RoHS-compliant requirements.

Applications

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Medical Devices
  • Analog Signal Processing

The LT1126CS8#TRPBF from Linear Technology is a versatile and reliable choice for designers seeking a precision operational amplifier that combines low noise with high speed and stability. Its robust feature set ensures that it can meet the demands of the most critical applications, providing consistent, high-quality performance.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6599 $51.2386
34+ $3.0030 $102.1020
52+ $2.9092 $151.2784
72+ $2.8153 $202.7016
92+ $2.7215 $250.3780
123+ $2.4400 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess