EN
  • EN
  • DE

LT1129CF-3.3#TR

Part No LT1129CF-3.3#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Win Source Part Number 302502-LT1129CF-3.3#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1129CF-3.3#TR CAD Model

Description

Product Overview: LT1129CF-3.3#TR

The LT1129CF-3.3#TR is a high-performance, low dropout (LDO) voltage regulator from Linear Technology, now part of Analog Devices. This efficient and reliable component is designed to deliver a fixed output voltage of 3.3V, making it a suitable choice for a wide range of applications that require a stable power supply with low voltage drop.

Key Features

  • Low Dropout Voltage: The LT1129CF-3.3#TR boasts a low dropout voltage, ensuring that it continues to provide a stable output even when the input voltage is close to the output voltage. This feature is especially useful in battery-powered devices where maximizing the use of available power is crucial.
  • High Output Current: Capable of delivering up to 700mA of continuous output current, this regulator can power a wide array of components, from microcontrollers to small motors, without the need for an additional heat sink under normal circumstances.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors that have a low equivalent series resistance (ESR), making it compatible with modern ceramic capacitors that are smaller, more reliable, and have better performance characteristics.
  • Thermal Protection: The LT1129CF-3.3#TR includes built-in thermal shutdown protection to safeguard the device from overheating, thereby ensuring long-term reliability and safety in operation.

Applications

This voltage regulator is ideal for a variety of applications, including:

  • Portable electronics
  • Embedded systems
  • Automotive electronics
  • Industrial controls
  • Power supplies for sensitive electronic devices

Product Specifications

The LT1129CF-3.3#TR operates within a wide input voltage range and is characterized by its low quiescent current, making it an energy-efficient choice for battery-operated devices. The device is available in a surface-mount package, which is suitable for automated assembly processes, and is part of a tape and reel (TR) packaging, facilitating bulk handling and manufacturing.

With its robust design, high efficiency, and ease of use, the LT1129CF-3.3#TR from Linear Technology is a reliable component for designers looking to improve the performance and longevity of their electronic products.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess