EN
  • EN
  • DE

SN74LVTH652IPWREP

Part No SN74LVTH652IPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SN74LVT
Other Names -296-22400-1R,-296-22400-1,-V62/04681-01XE,-V62/04681-01XER,V62/04681-01XE,296-22400-2R,-296-22400-1,296-22400-1R,296-22400-6R,-SN74LVTH652IPWREPR,296-22400-6,296-22400-1,296-22400-2
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259204-SN74LVTH652IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH652IPWREP CAD Model

Description

The SN74LVTH652IPWREP from Texas Instruments is a high-performance, low-voltage BiCMOS interface and bus transceiver designed for use in applications that demand robust operation, high-speed, and low power consumption. This device is part of the LVTH family, which provides 3.3V tolerant inputs and outputs that interface with 5V systems, ensuring compatibility in mixed-voltage environments.

This transceiver features an octal bidirectional interface that connects an 8-bit data bus to either an input port or an output port. The direction of the data flow is determined by the direction control (DIR) input. The output enable (OE) input can disable the device so that the buses are effectively isolated.

The SN74LVTH652IPWREP is specifically designed to meet the requirements of the IEC 61000-4-2 (Electrostatic Discharge) and IEC 61000-4-4 (Fast Transient) standards. It is part of Texas Instruments' "Enhanced Product" (EP) portfolio, which means it is optimized for use in harsh operating environments and is suitable for military and space applications. This device is characterized for operation from -55°C to 125°C, making it reliable in extreme temperatures.

Key features of the SN74LVTH652IPWREP include:

  • Operates from a 2.7V to 3.6V VCC supply, with 5V tolerant inputs and outputs.
  • Support for mixed-mode signal operation (3.3V input and output voltages with 5V tolerant inputs).
  • Low power consumption, with a typical ICC of only 0.8 mA.
  • High drive capability, with ±24-mA output drive at 3.3V.
  • Bus Hold on data inputs eliminates the need for external pull-up/pull-down resistors.
  • Latch-up performance exceeds 250 mA per JESD 17.

The device is supplied in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, designated by the "PW" in the part number. The "REP" suffix indicates that this product has undergone Texas Instruments' enhanced product testing and is part of their reliability-enhanced product family.

Whether you are designing for the military, aerospace, or industrial sectors, the SN74LVTH652IPWREP offers a combination of performance, power efficiency, and reliability that makes it an excellent choice for interfacing with high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess