EN
  • EN
  • DE
  • IT

LT1129CQ-3.3#PBF

Part No LT1129CQ-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.7A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA to 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.45V @ 700mA
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 125181-LT1129CQ-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1129CQ-3.3#PBF CAD Model

Description

Product Overview: LT1129CQ-3.3#PBF

The LT1129CQ-3.3#PBF is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to provide a fixed output voltage of 3.3 volts. This regulator is capable of delivering up to 700mA of continuous output current with a dropout voltage of typically 370mV at full load, making it an excellent choice for battery-powered devices where efficiency is crucial.

Key Features

  • Output Voltage: Fixed at 3.3V
  • Output Current: Up to 700mA
  • Low Dropout Voltage: Typically 370mV at full load
  • High Efficiency: Ideal for battery-operated systems
  • Low Quiescent Current: 50µA quiescent current in operation, and 16µA in shutdown
  • Thermal Protection: Internal over-temperature protection
  • Stable with Low ESR Output Capacitors: Stable with aluminum, tantalum, or ceramic capacitors
  • Package: 5-Lead TO-220

Applications

The LT1129CQ-3.3#PBF is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Mobile Communications
  • Laptop, Notebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Automotive Electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1129CQ-3.3#PBF regulator is manufactured to the highest standards, providing reliable performance in even the most demanding environments. The device is also RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Easy Integration

With its low dropout voltage and the ability to remain stable with different types of capacitors, the LT1129CQ-3.3#PBF is easy to integrate into a wide range of electronic circuits. Its TO-220 package is conducive to standard PCB layout practices and simplifies the heat sinking process, which is a benefit for thermally sensitive applications.

In conclusion, the LT1129CQ-3.3#PBF from Linear Technology is a robust, efficient, and versatile voltage regulator, suitable for a multitude of applications where power efficiency and reliability are paramount.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess