The LT1129CQ-5 is a low dropout voltage regulator with a preset 5V output from Linear Technology, designed to provide high-performance solutions for power supply applications. This device is capable of supplying 700mA of output current with a dropout voltage of just 125mV at full load, which makes it an excellent choice for systems where efficiency is key.
Key Features
- Low Dropout Voltage: The LT1129CQ-5 boasts a very low dropout voltage, which ensures that the output is maintained even when the input voltage is only slightly above the output voltage.
- High Output Current: With the ability to deliver up to 700mA, this regulator can support a wide range of applications that require a robust power supply.
- Fixed Output Voltage: The output is fixed at 5V, which is a common and convenient voltage for digital circuits and microcontroller-based systems.
- Thermal Protection: The device includes thermal shutdown mechanisms that protect it from overheating and potential damage.
- Low Quiescent Current: The LT1129CQ-5 is designed to have a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.
Applications
The LT1129CQ-5 is versatile and can be used in a variety of applications, including:
- Portable electronics
- Microcontroller systems
- Battery-powered devices
- Linear power supplies
- Automotive electronics
Product Specifications
| Parameter |
Value |
| Output Voltage |
5V |
| Output Current |
700mA |
| Dropout Voltage |
125mV @ Full Load |
| Package |
5-Lead TO-220 |
With its robust design and reliable performance, the LT1129CQ-5 from Linear Technology is a solid choice for designers looking for a dependable voltage regulator for their power supply needs.