EN
  • EN
  • DE

LT1129CST-5.0

Part No LT1129CST-5.0
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828472-LT1129CST-5.0
Ultra Librarian 3D Model Ultra Librarian LT1129CST-5.0 CAD Model

Description

Linear Technology's LT1129CST-5.0 Low Dropout Voltage Regulator

The LT1129CST-5.0 is a high-performance low dropout voltage regulator (LDO) designed by Linear Technology, now part of Analog Devices, renowned for its efficient power management solutions. This robust LDO is engineered to provide a stable and reliable 5.0V output voltage, making it an ideal choice for a wide range of applications that demand a consistent power supply.

Key Features

  • Output Voltage: Fixed at 5.0 volts, the LT1129CST-5.0 ensures a steady and precise voltage supply for sensitive electronic components.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which means it can maintain output regulation with a minimal difference between the input and output voltages, enhancing system efficiency.
  • High Output Current: Capable of delivering up to 700mA of output current, this LDO can support a range of power-hungry applications.
  • Thermal Protection: With built-in thermal shutdown, the LT1129CST-5.0 is protected from overheating, ensuring long-term reliability and safety.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when in standby mode, making it suitable for battery-powered devices.
  • Stable with Low ESR Capacitors: The regulator is stable with output capacitors having low equivalent series resistance (ESR), providing flexibility in the choice of capacitors for different applications.

Applications

The LT1129CST-5.0 is versatile and can be utilized in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

Its robustness and efficiency make it an excellent choice for designs that require a compact, reliable, and energy-efficient power management solution. The LT1129CST-5.0's performance is encapsulated in a thermally efficient SOT-223 package, which aids in its thermal management and makes it suitable for space-constrained applications.

With the LT1129CST-5.0, designers can expect a high-quality voltage regulator that combines Linear Technology's commitment to precision, stability, and durability, ensuring optimal performance for sophisticated electronic systems.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess