The LT1129I3 is a robust, high-performance low dropout regulator (LDO) from Linear Technology, designed to provide precision voltage regulation while maintaining a low voltage drop. This regulator is ideal for applications requiring up to 700mA of output current with a dropout voltage of typically 0.4V at full load.
Key Features:
- Output Current: Capable of delivering up to 700mA of continuous output current.
- Low Dropout Voltage: The typical dropout voltage is just 0.4V at full load, which allows for efficient operation even with very low input-to-output voltage differentials.
- Adjustable Output: The output voltage can be set from 3.8V to 30V with a single external resistor, providing flexibility for a wide range of applications.
- Stable with Low ESR Capacitors: The LT1129I3 remains stable with output capacitors as low as 10μF, making it compatible with modern low-ESR capacitors.
- Protection Features: It includes built-in protection features such as overcurrent protection, overtemperature protection, and reverse battery protection.
- Low Quiescent Current: The quiescent current is low, making it suitable for battery-powered devices where power efficiency is critical.
Applications:
- Battery-Powered Equipment
- Portable Instruments
- Automotive Electronics
- Industrial Supplies
- Microprocessor Supply
The LT1129I3 is available in a TO-220 package, which is known for its ability to handle higher power levels and its ease of mounting on a printed circuit board. This makes the LT1129I3 a versatile choice for designers looking for a reliable LDO regulator that can be easily integrated into a wide range of electronic systems.
With its combination of flexibility, efficiency, and protection features, the LT1129I3 from Linear Technology stands out as a high-quality power management solution for demanding applications.