EN
  • EN
  • DE

M2716AF1

Part No M2716AF1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073511-M2716AF1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2716AF1 CAD Model

Description

The M2716AF1 is a pioneering product from STMicroelectronics, encapsulating the cutting-edge technology of non-volatile memory storage. This Electrically Erasable Programmable Read-Only Memory (EEPROM) is a testament to the company's commitment to providing high-quality, reliable storage solutions. With a storage capacity of 16 kilobits, the M2716AF1 is designed to retain data without the need for a constant power supply, making it an ideal choice for a wide array of applications that require data persistence after power-off.

The device operates on a single 5V power supply, which is a standard voltage for many digital systems, ensuring compatibility and ease of integration into existing designs. The M2716AF1 features an access time of 350ns, which allows for swift data retrieval, thereby enhancing the performance of the systems it is embedded in. The organization of the memory is 2K x 8, which means it is organized as 2,048 words of 8 bits each, providing a flexible architecture for storing data.

One of the remarkable features of the M2716AF1 is its endurance; the EEPROM can withstand a minimum of 10,000 write/erase cycles. This level of reliability is crucial for applications where data integrity and retention are paramount. Additionally, the data retention is specified for a minimum of 10 years, ensuring long-term reliability of the stored information.

The M2716AF1 comes in a dual-in-line package, making it easy to handle and mount on printed circuit boards. STMicroelectronics has equipped this EEPROM with a programming voltage of 12.5V ± 0.25V, which is necessary during the write operations. It is also noteworthy that the M2716AF1 has an operating temperature range of 0°C to 70°C, which suits a variety of environmental conditions.

In summary, the M2716AF1 from STMicroelectronics is a robust and reliable EEPROM solution that offers a combination of durability, efficiency, and ease of use. It is an exemplary choice for designers and engineers looking to incorporate a stable memory component into their electronic systems.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess