EN
  • EN
  • DE

LT1129IS8-3.3#TR

Part No LT1129IS8-3.3#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1013+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 714944-LT1129IS8-3.3#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129IS8-3.3#TR CAD Model

Description

The LT1129IS8-3.3#TR is a high-performance low dropout (LDO) regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V with an output current up to 700mA. This device is part of the LT1129 series, which is known for its low quiescent current, making it an ideal choice for battery-powered applications where power efficiency is crucial.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable and reliable power supply.
  • Output Current: Capable of delivering up to 700mA, suitable for a wide range of applications.
  • Low Dropout Voltage: Ensures efficient operation even with very low differences between input and output voltages.
  • Low Quiescent Current: Typically 135µA, which is ideal for battery-operated devices, helping to extend battery life.
  • Thermal Protection: Internal circuitry protects the device from overheating, enhancing reliability and longevity.
  • Stable with Low ESR Output Capacitors: Stable with aluminum, tantalum, or ceramic capacitors, providing flexibility in design.
  • Package: Offered in the 8-Lead SOIC package, which is suitable for surface-mount technology (SMT) and helps in saving PCB space.

Applications

The LT1129IS8-3.3#TR is versatile and can be used in various applications, including:

  • Portable Electronics
  • Microprocessor Supply
  • Memory Supply
  • Peripheral Supply
  • Industrial Equipment

With its precision output voltage and low quiescent current, the LT1129IS8-3.3#TR is an excellent choice for designers looking to optimize power conservation in their circuits. Its robust feature set ensures that it can perform reliably in a variety of conditions, making it a go-to LDO regulator for both simple and complex electronic systems.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8208 $50.4624
8+ $13.8017 $110.4136
12+ $13.3704 $160.4448
16+ $12.9391 $207.0256
20+ $12.5078 $250.1560
27+ $11.2139 $302.7753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess