EN
  • EN
  • DE

LT1129MPST-3.3#PBF

Part No LT1129MPST-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.7A SOT223 / LDO Regulator Pos 3.3V 0.7A Automotive 4-Pin(3+Tab) SOT-223 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA ~ 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 780248-LT1129MPST-3.3#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1129
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1129MPST-3.3#PBF CAD Model

Description

The LT1129MPST-3.3#PBF is a high-performance, low dropout voltage regulator from Linear Technology, designed to deliver a fixed output of 3.3 volts. This regulator is capable of providing up to 700mA of output current with a typical dropout voltage of just 0.4V at full load, making it an excellent choice for battery-powered devices where efficiency is key.

Key Features

  • Output Voltage: Fixed at 3.3V
  • Output Current: Up to 700mA
  • Dropout Voltage: Typically 0.4V at full load
  • Package: SOT-223
  • Temperature Range: -55°C to +125°C
  • Noise Reduction: Low noise reference design for sensitive applications
  • Protection Features: Overcurrent and overtemperature protection for safe operation

Applications

The LT1129MPST-3.3#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable, battery-powered equipment
  • Microprocessor supply
  • Power management for peripherals and add-on cards
  • Linear power supplies

Product Benefits

The LT1129MPST-3.3#PBF offers several benefits for designers and engineers. Its low dropout performance ensures efficient use of power, which is critical for portable and battery-operated devices. The device's built-in protection features safeguard the system against conditions that could potentially cause damage, such as overcurrent or excessive temperature. Additionally, its low noise output makes it an ideal choice for powering noise-sensitive components such as RF circuits or high-precision analog devices.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1129MPST-3.3#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance even under harsh conditions. The product is available in a rugged SOT-223 package, which is suitable for high-density mounting and provides excellent power dissipation characteristics.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess