EN
  • EN
  • DE

LT1132ACSW#PBF

Part No LT1132ACSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 5DRV/3RCV RS232 5V 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 115939-LT1132ACSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1132ACSW#PBF CAD Model

Description

The LT1132ACSW#PBF is a robust and versatile integrated circuit designed by Linear Technology, now part of Analog Devices, renowned for their precision-engineered electronic components. This product is a multiple-driver and receiver combination tailored to facilitate reliable communication in demanding serial data transmission environments.

Key Features

  • Multiple Drivers and Receivers: The LT1132ACSW#PBF includes five drivers and three receivers, providing the capability to interface with a variety of serial communication standards.
  • Enhanced ESD Protection: This device comes with an advanced Electrostatic Discharge (ESD) protection system, safeguarding the IC from the common static electricity-related damages that can occur during handling and operation.
  • Low Power Consumption: Designed with power efficiency in mind, this product operates with a reduced power consumption profile, making it ideal for battery-powered or energy-sensitive applications.
  • Flexible Power Supply: It supports a wide range of power supplies, from 4.5V to 5.5V, catering to a broad spectrum of industrial and commercial applications.
  • High Data Rates: Capable of supporting high-speed data transmission, this IC is suitable for high-performance serial communication applications.

Applications

The LT1132ACSW#PBF is a perfect choice for a multitude of applications where reliable serial data communication is essential. It is commonly used in:

  • Industrial control systems
  • Networking equipment
  • Point of sale (POS) terminals
  • Data acquisition systems
  • Medical equipment

Product Specifications

The LT1132ACSW#PBF is packaged in a 24-pin SW package, and it's available in a lead-free version, catering to environmentally conscious applications and regulations. The operating temperature range of this IC is from 0°C to 70°C, ensuring reliable performance across various climatic conditions.

Quality and Reliability

Linear Technology is committed to delivering high-quality and reliable components. The LT1132ACSW#PBF is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and durability.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess