Product Overview: LT1133ACN#PBF
The LT1133ACN#PBF is a robust and versatile interface IC from Linear Technology, a brand of Analog Devices, designed to facilitate reliable communication in demanding environments. This advanced multi-protocol transceiver is part of the LT113x family, which is renowned for its high-performance and efficient operation in serial communication applications.
Key Features
- Multiple Drivers and Receivers: The LT1133ACN#PBF includes three drivers and five receivers, providing ample interfaces for various serial communication protocols.
- Enhanced ESD Protection: It offers superior Electrostatic Discharge (ESD) protection, ensuring robustness and longevity in industrial applications prone to electrical disturbances.
- Low Power Shutdown: The device features a low power shutdown mode, significantly reducing power consumption when the transceiver is not in active use.
- Flexible Power Supply: The IC operates over a wide supply voltage range, accommodating various system power requirements.
Applications
The LT1133ACN#PBF is ideal for use in complex systems requiring reliable data transmission, such as:
- Industrial control and automation systems
- Networking equipment
- Point-of-sale terminals
- Medical equipment
Technical Specifications
Parameter
Specification
Number of Drivers/Receivers
3/5
Supply Voltage
4.5V to 5.5V
Operating Temperature
0°C to 70°C
Mounting Type
Through Hole
Package/Case
24-PDIP (0.300", 7.62mm)
ESD Protection
Yes
With its combination of performance, durability, and versatility, the LT1133ACN#PBF transceiver is an excellent choice for designers looking to implement reliable serial communications in their industrial or commercial products.