EN
  • EN
  • DE

LT1135ACN#PBF

Part No LT1135ACN#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 5DRV/3RCV RS232 5V 20-DIP / Quint Transmitter Triple Receiver RS-232 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 780255-LT1135ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1135A
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1135ACN#PBF CAD Model

Description

Product Overview: LT1135ACN#PBF

The LT1135ACN#PBF is a high-performance, low-power, 5-driver/3-receiver RS232 transceiver from Linear Technology, now part of Analog Devices. This integrated circuit is designed to meet the stringent requirements of EIA/TIA-232-F and to provide interfaces that are robust, reliable, and easy to use. The LT1135ACN#PBF is particularly suitable for applications in portable computing, modems, printers, and other peripheral devices where efficient power management and reliable data transmission are crucial.

Key Features

  • Low Power Consumption: The LT1135ACN#PBF is optimized for low power operation, making it ideal for battery-powered systems. It features a shutdown mode that reduces power consumption to a mere 10µA, further extending battery life in portable applications.
  • High Data Rates: Capable of handling data rates up to 120kbps, the LT1135ACN#PBF is well-suited for high-speed serial communication, ensuring swift and efficient data transfer.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying the power supply design and reducing the complexity of the overall system.
  • Driver Tri-State Function: The drivers can be put in a high-impedance state, allowing for the sharing of communication lines and reducing the risk of line contention.
  • Electrostatic Discharge (ESD) Protection: The LT1135ACN#PBF includes protection against ESD events, ensuring robust performance and longevity in harsh electrical environments.

Applications

  • Portable Computing Devices
  • Data Communication Systems
  • Modems and Networking Equipment
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals

The LT1135ACN#PBF is housed in a 24-pin narrow DIP (N package) that is RoHS compliant, providing ease of integration into a variety of circuit designs. Its combination of features and reliable performance make it a preferred choice for designers looking to implement RS232 communication interfaces in their products.

With its robust design and Linear Technology's reputation for high-quality components, the LT1135ACN#PBF transceiver is an excellent choice for ensuring reliable communication in a broad range of applications.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess