EN
  • EN
  • DE

LTC2861CGN#PBF

Part No LTC2861CGN#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 20MBPS 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 072542-LTC2861CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2861CGN#PBF CAD Model

Description

Product Overview: LTC2861CGN#PBF

The LTC2861CGN#PBF is a robust, high-performance transceiver from Linear Technology, a part of Analog Devices, designed for RS485/RS422 communication protocols. This device is engineered to provide reliable data transmission in harsh industrial environments, making it an ideal choice for applications that require long-distance communication and high noise immunity.

Key Features

  • High-Speed Interface: The LTC2861CGN#PBF supports data rates up to 20Mbps, enabling fast and efficient data communication for time-sensitive applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this transceiver is suitable for use in extreme environmental conditions.
  • Enhanced ESD Protection: The device offers an impressive ±15kV ESD protection on the transceiver interface pins, ensuring robustness against electrostatic discharges.
  • Low Power Shutdown: It features a low power shutdown mode that reduces power consumption when the transceiver is not in active use, contributing to energy efficiency in your system.
  • Failsafe Receiver: The LTC2861CGN#PBF includes a failsafe receiver that ensures a logic-high receiver output when inputs are open or shorted, providing additional reliability under fault conditions.
  • Pin Compatibility: This transceiver is designed to be pin-compatible with the industry-standard SN75176, facilitating easy upgrades or replacements in existing designs.

Applications

The LTC2861CGN#PBF is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Networked Security Systems
  • Building Automation
  • Automotive Control Systems

Package Information

The LTC2861CGN#PBF is available in a 16-lead narrow SSOP package, which is designed to occupy minimal space on a printed circuit board while offering sufficient pin spacing for easy soldering and handling.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2861CGN#PBF is no exception. Each transceiver is rigorously tested to ensure it meets the highest standards of performance and reliability, providing confidence in its use for critical and demanding applications.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8366 $59.0196
13+ $8.0710 $104.9230
20+ $7.8188 $156.3760
27+ $7.5666 $204.2982
35+ $7.3144 $256.0040
46+ $6.5577 $301.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess