EN
  • EN
  • DE

LT1150CN8

Part No LT1150CN8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071342-LT1150CN8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1150CN8 CAD Model

Description

Linear Technology's LT1150CN8: Robust High-Side Gate Driver

The LT1150CN8 is a powerful high-side gate driver manufactured by Linear Technology, designed to drive N-channel MOSFETs in a variety of applications. This component is engineered to handle high-voltage operations, making it an ideal choice for systems that require reliable and efficient power switching capabilities.

Key Features

  • High-Side Drive: The LT1150CN8 is specifically crafted for high-side gate driving, enabling the control of N-channel MOSFETs that are connected to high voltage rails.
  • Wide Supply Range: It operates over a wide supply range of 10V to 30V, providing flexibility for different voltage requirements and ensuring compatibility with a broad range of power systems.
  • High Output Drive: With a robust output drive current of up to 1.5A, this gate driver can easily charge and discharge gate capacitances, ensuring quick turn-on and turn-off times for the MOSFET.
  • Adaptive Threshold: The LT1150CN8 features an adaptive threshold that ensures the gate voltage is maintained at a safe level above the MOSFET's threshold voltage, thus improving performance and reliability.
  • Protection Features: It includes comprehensive protection features such as current limiting and thermal shutdown, safeguarding the MOSFET and the driver itself from potential damage caused by overcurrent and overheating conditions.

Applications

The LT1150CN8 is versatile and can be used in a wide array of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Systems
  • Automotive Electronics
  • High-Side Power Switches
  • Solenoid/Relay Drivers

Package and Reliability

Encased in an 8-pin PDIP package, the LT1150CN8 is designed for through-hole mounting, making it suitable for prototyping as well as production runs. Its robust design ensures reliable performance even in harsh industrial environments, making it a trusted component for engineers and designers seeking a high-quality high-side gate driver solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess