EN
  • EN
  • DE

LT405442

Part No LT405442
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071721-LT405442
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT405442 CAD Model

Description

The LT405442 from Linear Technology is a cutting-edge power converter designed for high efficiency and reliability across a wide range of applications. This device is a testament to Linear Technology's commitment to providing innovative solutions for power management challenges in modern electronic systems.

Key Features:

  • High Efficiency: The LT405442 boasts an exceptional efficiency rating, which helps reduce power loss during conversion, leading to cooler system operation and increased overall performance.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, making it versatile for use in various systems, from battery-powered devices to industrial equipment.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, ensuring compatibility with a diverse array of devices and components.
  • Low Quiescent Current: The device features a low quiescent current draw, which extends battery life in portable applications and reduces energy consumption in stationary setups.
  • Robust Protection Features: The LT405442 is equipped with multiple protection features, including overvoltage, overcurrent, and overtemperature protection, safeguarding both the power converter and the connected components.

Applications:

The versatility of the LT405442 makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Telecommunications
  • Industrial Controls
  • Medical Devices

Quality and Reliability:

Linear Technology ensures that the LT405442 meets the highest quality and reliability standards. The device is built with robust materials and has undergone rigorous testing to ensure performance in even the most demanding conditions.

Conclusion:

In summary, the LT405442 from Linear Technology is a superior power converter that offers high efficiency, a wide input voltage range, adjustable output voltage, low quiescent current, and comprehensive protection features. It is an ideal solution for engineers and designers looking to enhance power management in a variety of electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess