Product Overview: LT1151IST33
The LT1151IST33 is a high-performance voltage regulator designed and manufactured by Linear Technology, a company known for its precision electronic components. This regulator is part of the LT1151 series, which is renowned for its reliability and efficiency in a wide range of applications.
Key Features:
- Output Voltage: The LT1151IST33 provides a fixed output voltage of 3.3V, which is ideal for powering logic circuits and other standard voltage level devices.
- High Current Capability: It is capable of delivering up to 1.5A of continuous output current, making it suitable for high-power applications.
- Low Dropout Voltage: The device features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: Thermal shutdown protection is built-in to prevent damage from overheating, enhancing the longevity and reliability of the regulator.
- Current Limiting: The LT1151IST33 includes current limiting features to protect the device and the load from overcurrent conditions.
Applications:
The LT1151IST33 is versatile and can be used in various applications, including:
- Power supplies for digital systems
- Microprocessor power
- Battery-powered devices
- Portable instruments
Package and Quality:
The regulator is offered in a TO-220 package, which is known for its robustness and good thermal performance. The package also allows for easy mounting on printed circuit boards. Linear Technology ensures that each LT1151IST33 meets stringent quality standards, providing consistent performance and reliability.
Conclusion:
The LT1151IST33 from Linear Technology is a solid choice for designers looking for a stable, high-current voltage regulator with low dropout performance. Its comprehensive protection features and robust package make it a dependable component for a wide range of power regulation needs.