The LT1154CN8 is a high-quality dual high-side MOSFET driver designed by Linear Technology, now part of Analog Devices, that is engineered to efficiently drive power MOSFETs in high-side switching applications. This driver is housed in an 8-lead PDIP package, making it suitable for through-hole mounting on printed circuit boards.
One of the standout features of the LT1154CN8 is its ability to operate over a wide input voltage range, typically from 10.5V to 60V, which makes it versatile for various applications, including automotive, industrial control systems, and computer/server power supplies. The device can also withstand transient voltages up to 70V, offering robust performance in environments where voltage spikes may occur.
This driver boasts a high drive current capability, with a typical peak output current of 1.5A, ensuring that it can effectively switch large MOSFET gates quickly, thus reducing switching losses and improving overall efficiency. Additionally, the LT1154CN8 features independent inputs for each driver, allowing for precise control and flexibility in various circuit configurations.
The LT1154CN8 includes important protection features such as automatic shutdown in the event of an over-current condition, which helps to safeguard the MOSFETs and the load. Furthermore, the driver incorporates a charge pump that generates the necessary gate voltage to fully enhance N-channel MOSFETs, even when the supply voltage is low, ensuring reliable operation across its voltage range.
With its thermal overload protection, the LT1154CN8 ensures reliable operation even under conditions of high power dissipation. The device's design is focused on minimizing power usage when idle, with a low quiescent current that helps to reduce overall system power consumption.
Overall, the LT1154CN8 from Linear Technology is an exceptional choice for designers who require a dependable and efficient high-side MOSFET driver. Its robust feature set and protection mechanisms make it a highly reliable component for demanding applications that require high-voltage and high-current switching.