LT1168IS8#PBF - Precision, Low Power Instrumentation Amplifier
The LT1168IS8#PBF is a high-precision instrumentation amplifier designed by Linear Technology, now part of Analog Devices, that offers a perfect blend of accuracy and versatility. This device is tailored for a wide range of applications, including medical equipment, industrial process controls, and precision data acquisition systems.
Key Features:
- High Precision: The LT1168IS8#PBF features a low input offset voltage, low offset drift, and excellent common-mode rejection ratio (CMRR), ensuring accurate signal amplification even in the presence of unwanted noise and voltage variations.
- Low Power Consumption: It operates with a minimal power requirement, making it suitable for battery-powered and portable applications where power efficiency is crucial.
- Gain Set with External Resistors: Gain can be easily configured with a single external resistor, providing flexibility and simplicity in adjusting the amplification factor as per the application's requirement.
- Single-Supply Operation: The ability to operate with a single power supply ranging from 4V to 36V or dual supplies of ±2V to ±18V adds to the versatility of the LT1168IS8#PBF, making it adaptable to various operating conditions.
- No External Components Required: The LT1168IS8#PBF is designed to work without the need for external components, simplifying the design and reducing the overall bill of materials.
Product Specifications:
Parameter
Value
Package
8-Lead SOIC
Temperature Range
-40°C to 85°C
Supply Voltage Range
4V to 36V, ±2V to ±18V
Input Offset Voltage
40µV Max
Input Offset Drift
0.3µV/°C Max
CMRR
90dB Min
The LT1168IS8#PBF is not only a testament to Linear Technology's commitment to precision engineering but also a go-to solution for designers seeking a reliable and power-efficient instrumentation amplifier. Its robust design and ease of use make it an ideal choice for demanding applications that require high accuracy and stability over a wide temperature range.