EN
  • EN
  • DE

LT1357CN8#PBF

Part No LT1357CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 25MHZ 8DIP / Op Amp Single High Speed Amplifier ±18V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 600 V/μs
GBP - Gain Bandwidth Product 25MHz
Current - Input Bias 120nA
Voltage - Input Offset 200μV
Operating Supply Current 2mA
Output Current per Channel 30mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780390-LT1357CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1357
Introduction Date June 03, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1357CN8#PBF CAD Model

Description

Product Overview: LT1357CN8#PBF

The LT1357CN8#PBF is a high-speed operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, renowned for its exceptional performance and reliability in a wide range of applications. This precision op-amp stands out with its high slew rate and fast settling time, making it an ideal choice for video, communication, and other high-speed signal processing applications.

Key Features

  • High Gain Bandwidth: The LT1357CN8#PBF offers a remarkable gain bandwidth product of 25MHz, which ensures wide frequency response for high-speed amplification.
  • Slew Rate: With a high slew rate of 600V/µs, this op-amp can handle rapid changes in input signals without distortion, maintaining signal fidelity in demanding scenarios.
  • Settling Time: It boasts a fast settling time, which allows the amplifier to quickly reach its final output value, a critical parameter in precision applications such as digital-to-analog converters (DACs).
  • Output Drive Capability: The LT1357CN8#PBF can drive ±10V into a 150Ω load, demonstrating its robust output performance suitable for driving a variety of loads.
  • Low Distortion: This operational amplifier has low harmonic distortion characteristics, which is essential for maintaining signal integrity in audio and instrumentation applications.
  • Power Supply Range: It operates on a supply voltage range from 4.5V to ±15V, providing flexibility in both single and dual supply configurations.

Package and Quality

The LT1357CN8#PBF comes in an 8-lead PDIP package, which is a standard through-hole mounting option that offers ease of integration into various circuit designs. The product is also available in surface-mount packages for compact and space-constrained applications. As part of Linear Technology's commitment to quality, this operational amplifier is built to meet high standards of performance and reliability, ensuring long-term stability in your electronic projects.

Applications

The versatility of the LT1357CN8#PBF makes it suitable for a broad spectrum of applications, including:

  • High-speed data acquisition systems
  • Video signal amplification and processing
  • Telecommunications equipment
  • Active filters and oscillators
  • Audio processing
  • Test and measurement equipment

In summary, the LT1357CN8#PBF from Linear Technology is a top-performing operational amplifier that offers a balance of speed, precision, and robustness, making it a go-to choice for engineers and designers working on high-speed and precision-demanding applications.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7396 $50.9584
10+ $10.4531 $104.5310
15+ $10.1264 $151.8960
21+ $9.7997 $205.7937
27+ $9.4731 $255.7737
36+ $8.4931 $305.7516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess