EN
  • EN
  • DE

LT1171HVCT

Part No LT1171HVCT
Manufacturer Linear Technology
Description 100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205248-LT1171HVCT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1171HVCT CAD Model

Description

Linear Technology's LT1171HVCT: A Robust High Power Switching Regulator

The LT1171HVCT is a versatile and powerful switching regulator from Linear Technology, designed to cater to a wide range of power supply applications. This high-efficiency component is part of the LT1171 series, which is known for its ability to handle high power with ease and reliability. The HVCT model, in particular, is characterized by its high voltage capabilities, making it an ideal choice for systems that require a robust power management solution.

Key Features of the LT1171HVCT

  • Versatile Voltage Range: The LT1171HVCT operates with an input voltage range of 3V to 60V, offering flexibility for various application requirements. This wide range allows it to be used in both low and high voltage systems.
  • High Output Power: Capable of delivering up to 2.5A of output current, this regulator can supply ample power for demanding applications. Its ability to sustain a high current makes it suitable for tasks that require significant energy.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 200kHz, enabling optimization of efficiency and component size based on the specific needs of the application.
  • Efficient Operation: The LT1171HVCT boasts a high efficiency of up to 90%, minimizing energy loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Built-in Protection Features: It includes features such as thermal shutdown, current limiting, and a latch-off feature to protect against overcurrent conditions, enhancing the safety and durability of the end product.

Applications of the LT1171HVCT

The LT1171HVCT is suitable for a variety of applications, including:

  • Telecommunications systems
  • Automotive power supplies
  • Industrial power systems
  • Portable battery-powered devices
  • High power density applications

With its robust design and flexible features, the LT1171HVCT from Linear Technology is an excellent choice for engineers and designers looking for a reliable and high-performance switching regulator. Whether for new designs or upgrading existing power systems, the LT1171HVCT provides a dependable power management solution that can withstand the demands of a wide range of electronic applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7340 $58.9360
10+ $12.0895 $120.8950
15+ $11.7117 $175.6755
21+ $11.3339 $238.0119
27+ $10.9561 $295.8147
36+ $9.8227 $353.6172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess