EN
  • EN
  • DE

STL120N2VH5

Part No STL120N2VH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 120A POWERFLAT56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 29nC @ 2.5V
Max Input Capacitance 4660pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 3 mOhm @ 14A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1001205-STL120N2VH5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL120N2VH5 CAD Model

Description

Product Overview: STL120N2VH5 - STMicroelectronics

The STL120N2VH5 is a high-performance, N-channel Power MOSFET, brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This MOSFET is part of ST's STripFET™ V series, which is renowned for its low on-resistance and low gate charge, making it a perfect fit for a wide range of power applications.

With a drain-source voltage (V<sub>DS) of 200V, the STL120N2VH5 is designed to handle high voltage operations efficiently. Its continuous drain current (I<sub>D) of 120A at 25°C ensures that it can support substantial current loads, making it ideal for demanding environments. Moreover, the device features an extremely low on-resistance (R<sub>DS(on)) of just 0.0035Ω, which minimizes energy loss and enhances overall system efficiency.

The STL120N2VH5 is encapsulated in a robust and compact H2PAK-2 package, which offers excellent thermal performance and is suitable for space-constrained applications. The MOSFET's 100% avalanche tested design guarantees reliability and durability, even under harsh conditions. Additionally, this product is characterized by a very low gate charge (Q<sub>g), which contributes to its fast switching performance and reduces switching losses.

Applications for the STL120N2VH5 are diverse and include switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control systems, and other power management tasks where high efficiency and reliability are paramount. Its performance characteristics also make it suitable for automotive applications, renewable energy systems, and power factor correction circuits.

STMicroelectronics provides comprehensive technical support for the STL120N2VH5, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully leverage the capabilities of this MOSFET in their designs and bring energy-efficient, high-performance products to market faster.

In summary, the STL120N2VH5 from STMicroelectronics is a testament to the company's commitment to providing advanced power management solutions. Its exceptional electrical characteristics and robust package make it an excellent choice for a wide array of high-voltage and high-current applications.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0217 $61.3020
140+ $0.8385 $117.3900
215+ $0.8122 $174.6230
295+ $0.7860 $231.8700
385+ $0.7598 $292.5230
510+ $0.6812 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess