The LT1172HVIQ#PBF is a versatile and robust high power switching regulator from Linear Technology designed to cater to a wide array of power supply applications. This component is part of Linear Technology's LT1172 series, which is well-regarded for its reliability and performance in demanding environments.
Key Features
- High Efficiency: Capable of converting input voltages up to 40V, the LT1172HVIQ#PBF can deliver efficiencies as high as 90%, making it an excellent choice for energy-sensitive applications.
- Versatile Operation Modes: This regulator supports both step-up and step-down modes, as well as inverting topologies, providing design flexibility for a variety of circuit configurations.
- High Switching Frequency: With a switching frequency of up to 100kHz, the LT1172 allows for smaller external components, resulting in a more compact power supply design.
- Adjustable Current Limit: The built-in current limit function can be adjusted to suit the needs of the application, offering protection against overcurrent conditions.
- Thermal Protection: The device includes thermal shutdown capability to protect itself from overheating, ensuring long-term reliability.
- Low Shutdown Current: The shutdown feature reduces the supply current to 16µA, which is beneficial for battery-powered applications.
Applications
The LT1172HVIQ#PBF is ideal for a variety of applications, including but not limited to:
- Telecommunications Systems
- Automotive Power Supplies
- Battery-Operated Devices
- DC-DC Converters
- Portable Instruments
Product Specifications
Parameter
Value
Input Voltage (max)
40V
Switching Frequency (max)
100kHz
Shutdown Current
16µA
Package
TO-220
Overall, the LT1172HVIQ#PBF from Linear Technology stands out as a high-performance switching regulator that can be integrated into a wide range of power management solutions, offering both efficiency and versatility in a single package.