EN
  • EN
  • DE

LT1172HVIQ#TR

Part No LT1172HVIQ#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828475-LT1172HVIQ#TR
Ultra Librarian 3D Model Ultra Librarian LT1172HVIQ#TR CAD Model

Description

Linear Technology's LT1172HVIQ#TR

The LT1172HVIQ#TR is a versatile and powerful high-efficiency switch mode regulator from Linear Technology, designed to cater to a wide array of power conversion applications. This component is a part of the LT1172 series, which is well-regarded for its reliability and performance in demanding environments.

Key Features:

  • High Efficiency: Capable of converting power with a high efficiency, which is essential for battery-powered devices and applications where power conservation is critical.
  • Versatile Voltage Range: The LT1172 can operate from input voltages ranging from 3V to 60V, making it suitable for a diverse set of applications from low-voltage to high-voltage systems.
  • Adjustable Switching Frequency: With a switch frequency that can be adjusted up to 100kHz, designers have the flexibility to optimize their design for efficiency or component size.
  • High Output Power: This regulator can deliver output power up to several watts, depending on the input voltage and external components used. This makes it suitable for both small and high-power applications.
  • Low Quiescent Current: The LT1172's quiescent current is low, which helps in reducing the overall power consumption when the device is in standby mode.
  • Thermal Protection: The device includes thermal shutdown to protect the regulator from overheating, ensuring long-term reliability.

Applications:

The LT1172HVIQ#TR is ideal for a multitude of applications, such as:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power inverters
  • LED drivers
  • Automotive power systems

Package and Quality:

The LT1172HVIQ#TR comes in a robust package that is designed to withstand harsh industrial environments. The part is available in tape and reel format, denoted by the '#TR' suffix, which facilitates automated manufacturing processes. As with all Linear Technology products, this regulator is manufactured to high-quality standards, ensuring reliable performance in your application.

With its combination of efficiency, versatility, and reliability, the LT1172HVIQ#TR is an excellent choice for designers looking to create compact, high-performance power management solutions.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6192 $61.8576
7+ $16.9184 $118.4288
11+ $16.3897 $180.2867
15+ $15.8609 $237.9135
19+ $15.3323 $291.3137
26+ $13.7461 $357.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,814 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess