EN
  • EN
  • DE

LT1172HVIS8

Part No LT1172HVIS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071353-LT1172HVIS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1172HVIS8 CAD Model

Description

The LT1172HVIS8 is a versatile switching regulator from Linear Technology designed to cater to a wide range of power supply applications. This high-efficiency device is capable of delivering up to 1.25A of output current, making it an excellent choice for applications that require a compact, yet powerful solution.

Key Features:

  • High Current Output: Capable of delivering output currents up to 1.25A, this regulator can handle demanding power requirements with ease.
  • Adjustable Switching Frequency: The LT1172HVIS8 allows users to set the switching frequency anywhere from 100kHz to 100MHz, providing flexibility to optimize for efficiency or component size.
  • Low Dropout Operation: This regulator exhibits a low dropout voltage, making it efficient for applications where the input and output voltages are closely matched.
  • Wide Input Voltage Range: With an input voltage range from 3V to 60V, the LT1172HVIS8 is suitable for a variety of input sources, including automotive batteries and industrial supplies.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Multiple Configuration Options: The regulator supports step-down, step-up, and inverting applications, offering design versatility.

Applications:

The LT1172HVIS8 is ideal for a broad spectrum of applications, including but not limited to:

  • High-efficiency DC-DC converters
  • Battery-powered devices
  • Automotive power systems
  • Portable instruments
  • Industrial power supplies

Package Information:

This regulator is available in an 8-lead SO package, which is designed for space-saving installations and ensures a minimal footprint on the PCB.

Conclusion:

Overall, the LT1172HVIS8 from Linear Technology is a highly reliable, flexible, and efficient solution for a wide array of power conversion needs. Its robust feature set and wide input voltage range make it an excellent choice for designers looking to create sophisticated power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess