EN
  • EN
  • DE

LT1175CQ-5

Part No LT1175CQ-5
Manufacturer Linear Technology
Description 500mA Negative Low Dropout Micropower Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205268-LT1175CQ-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1175CQ-5 CAD Model

Description

Product Overview: LT1175CQ-5

The LT1175CQ-5 is a high-performance, low dropout negative regulator designed by Linear Technology. This robust component is crafted to provide a fixed output voltage of -5V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply. With its ability to deliver up to 500mA of output current, the LT1175CQ-5 is well-suited for powering sensitive analog circuits and other electronic devices that demand clean and precise voltage levels.

Key Features

  • Fixed Output Voltage: -5V output caters to a variety of applications, ensuring compatibility with standard negative voltage requirements.
  • Output Current: Capable of supplying up to 500mA, making it suitable for moderate to high current applications.
  • Low Dropout Voltage: The low dropout characteristic minimizes the voltage difference between the input and output, enhancing efficiency and allowing operation with minimal headroom.
  • Stable with Low ESR Capacitors: The LT1175CQ-5 remains stable with low equivalent series resistance (ESR) capacitors, which can reduce the size and cost of the power supply design.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.

Applications

The LT1175CQ-5 is versatile and can be used in a variety of electronic systems, including but not limited to:

  • High-efficiency linear regulators
  • Battery-powered equipment
  • Negative voltage logic supplies
  • Operational amplifier systems
  • Low-power reference sources

Package Information

The LT1175CQ-5 is available in a 5-lead TO-220 package, known for its robustness and excellent thermal performance. This package is suitable for commercial-grade applications and can handle higher levels of power dissipation, making it a reliable choice for demanding environments.

Conclusion

In summary, the LT1175CQ-5 from Linear Technology is a highly reliable, fixed negative voltage regulator that offers a combination of performance, efficiency, and versatility. Its ability to operate with low ESR capacitors and its built-in thermal protection make it an excellent choice for designers looking to create stable and durable power supply systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7734 $58.8670
11+ $9.6602 $106.2622
17+ $9.3583 $159.0911
23+ $9.0564 $208.2972
29+ $8.7546 $253.8834
39+ $7.8489 $306.1071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 741 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess