EN
  • EN
  • DE

LT1175CT-5

Part No LT1175CT-5
Manufacturer Linear Technology
Description 500mA Negative Low Dropout Micropower Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205273-LT1175CT-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175CT-5 CAD Model

Description

The LT1175CT-5 is a high-performance, low dropout negative voltage regulator designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This regulator is specifically engineered to provide a stable and reliable power supply for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Output Voltage: The LT1175CT-5 is preset to a -5V output, which is ideal for many analog circuits that require a precise negative voltage reference.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, typically 500mV at full load, which enhances efficiency and allows operation over a wider input voltage range.
  • Adjustable Output: While the device comes with a fixed output, it also offers the flexibility to adjust the voltage from -25V to -5V with a single external resistor.
  • Output Current: It is capable of delivering up to 500mA of output current, making it suitable for moderate to high-power applications.
  • Thermal Protection: The LT1175CT-5 includes built-in thermal shutdown protection that safeguards the device from overheating and potential damage.
  • Low Quiescent Current: With a quiescent current of only 500μA (operating) and 10μA (shutdown), it ensures minimal power consumption when idle, which is crucial for battery-powered devices.

Applications

The versatility of the LT1175CT-5 makes it suitable for a variety of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Negative auxiliary voltages
  • Instrumentation
  • Operational amplifier systems

Package and Reliability

The LT1175CT-5 comes in a TO-220 package, known for its robustness and ease of mounting on printed circuit boards. The device's solid construction and Linear Technology's reputation for quality ensure long-term reliability and performance in even the most demanding environments.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the LT1175CT-5 from Linear Technology is an excellent choice for your negative voltage regulation needs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6080 $60.8640
19+ $6.2428 $118.6132
29+ $6.0476 $175.3804
40+ $5.8524 $234.0960
52+ $5.6572 $294.1744
69+ $5.0716 $349.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess