EN
  • EN
  • DE

LT1175IQ-5#PBF

Part No LT1175IQ-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 0.5A 5DDPAK / LDO Regulator Neg -5V 0.5A Automotive 6-Pin(5+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -20V
Output Voltage -5V
Voltage Dropout (Maximum) 0.7V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
PSRR 60db ~ 15dB (1kHz ~ 100kHz)
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Win Source Part Number 780280-LT1175IQ-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1175
Introduction Date April 02, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1175IQ-5#PBF CAD Model

Description

Overview of LT1175IQ-5#PBF

The LT1175IQ-5#PBF is a high-performance, low dropout negative regulator from Linear Technology, designed to provide a fixed output voltage of -5V. This versatile component is well-suited for a variety of applications that require a stable and efficient power supply. The LT1175IQ-5#PBF is housed in a robust 5-lead TO-220 package, ensuring reliable operation even in harsh conditions.

Key Features

  • Low Dropout Voltage: The regulator offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Fixed Output Voltage: The device provides a fixed output of -5V, which is ideal for circuits that require a stable negative voltage reference.
  • High Output Current: Capable of delivering up to 500mA of output current, the LT1175IQ-5#PBF can power a wide range of components, from simple analog circuits to more demanding digital interfaces.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the connected components against excessive current and overheating, enhancing system reliability.
  • Stable with Low ESR Capacitors: The LT1175IQ-5#PBF remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the external components required.

Applications

The LT1175IQ-5#PBF is versatile and can be used in a variety of applications, including:

  • Power supply for operational amplifiers and other analog devices
  • Reference voltage sources in precision measurement equipment
  • Negative bias supply for GaAsFETs and other RF components
  • Industrial control systems
  • Automotive electronics

Conclusion

With its robust design, low dropout voltage, and comprehensive protection features, the LT1175IQ-5#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient negative voltage regulator. Its compatibility with low ESR capacitors and ability to deliver a consistent -5V output make it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess