EN
  • EN
  • DE

LT1175IQ-5#TRPBF

Part No LT1175IQ-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 500MA 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -20V
Min/Fixed Output Voltage -5V
Maximum Dropout Voltage 0.7V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 80μA
PSRR 60db ~ 15dB (1kHz ~ 100kHz)
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Family Part Number LT1175
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Win Source Part Number 719086-LT1175IQ-5#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175IQ-5#TRPBF CAD Model

Description

The LT1175IQ-5#TRPBF is a high-performance, low dropout negative voltage regulator from Linear Technology, designed to provide a stable and reliable power supply for a wide range of applications. With its ability to deliver up to 500mA of output current and an adjustable output from -2.5V to -20V, this regulator is an excellent choice for precision analog circuits, low-power microcontrollers, and other sensitive electronic devices.

Key Features

  • Low Dropout Voltage: The LT1175IQ-5#TRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • Output Current: Capable of delivering up to 500mA, this regulator can support a variety of loads, making it versatile for different applications.
  • Adjustable Output: Users can set the output voltage from -2.5V to -20V to match the requirements of their specific application, providing a high degree of flexibility.
  • Stable with Low ESR Capacitors: The LT1175IQ-5#TRPBF remains stable with low equivalent series resistance (ESR) capacitors, which can improve performance and reliability.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Overcurrent Protection: The regulator includes overcurrent protection, safeguarding the device and the load from excessive current draw.

Applications

The LT1175IQ-5#TRPBF is suitable for a variety of applications, including:

  • Battery-powered equipment
  • Negative voltage microcontrollers
  • High-efficiency linear power supplies
  • Operational amplifier systems
  • Portable instrumentation

Package and Quality

The device comes in a robust industrial package, ensuring long-term reliability and performance under harsh conditions. The LT1175IQ-5#TRPBF is available in a 5-lead TO-220 package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic systems. Additionally, this regulator is RoHS compliant and adheres to strict quality standards, reflecting Linear Technology's commitment to delivering high-quality power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess