EN
  • EN
  • DE

LT1175IST-5

Part No LT1175IST-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500mA Negative Low Dropout Micropower Regulator | IC REG LINEAR -5V 500MA SOT223-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -20V
Min/Fixed Output Voltage -5V
Maximum Dropout Voltage 0.7V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 80μA
PSRR 60db ~ 15dB (1kHz ~ 100kHz)
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Family Part Number LT1175
Manufacturer Pack Quantity 78
MSL Level 1 (Unlimited)
Win Source Part Number 1205279-LT1175IST-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175IST-5 CAD Model

Description

Linear Technology's LT1175IST-5 Low Dropout Negative Regulator

The LT1175IST-5 is a high-performance, low dropout negative regulator designed by Linear Technology, renowned for its precision, reliability, and efficiency. This regulator is tailored for a wide range of applications, including industrial, automotive, and telecommunications systems, where a stable and accurate negative voltage is critical for the operation of sensitive electronic circuits.

Key Features

  • Low Dropout Voltage: The LT1175IST-5 boasts a low dropout voltage, making it an excellent choice for systems where the input-to-output differential is minimal, enhancing efficiency and reducing power loss.
  • Adjustable Output: It offers an adjustable output from -2.5V to -25V, which can be set with just two external resistors, providing design flexibility to meet various application requirements.
  • High Output Current: This regulator can deliver up to 500mA of output current, catering to a broad range of load demands.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature limits, preventing damage due to overheating.
  • Current Limiting: Incorporating internal current limiting, the LT1175IST-5 protects itself and the load from excessive current draw that could lead to component failure.
  • Low Quiescent Current: It has a low quiescent current, which makes it suitable for battery-powered devices, helping to extend battery life by minimizing power consumption when in standby mode.

Applications

  • High-efficiency linear power supplies
  • Negative auxiliary outputs for SMPS
  • Power management for battery-powered devices
  • Automotive electronics
  • Instrumentation

The LT1175IST-5 comes in a robust TO-220 package, ensuring reliable mechanical and thermal performance. Its straightforward design allows for easy implementation into various circuits without the need for complex external components. Whether you're designing a simple power supply or an intricate piece of electronic equipment, the LT1175IST-5 from Linear Technology is a solid choice to provide a stable and reliable negative voltage, ensuring your device operates at its highest potential.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7081 $52.2486
14+ $7.1451 $100.0314
22+ $6.9218 $152.2796
30+ $6.6986 $200.9580
39+ $6.4753 $252.5367
52+ $5.8054 $301.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess