EN
  • EN
  • DE

LT1181ACSW

Part No LT1181ACSW
Manufacturer Linear Technology
Description Low Power 5V RS232 Dual Driver/Receiver with 0.1uF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205292-LT1181ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1181ACSW CAD Model

Description

Linear Technology's LT1181ACSW: Dual RS232 Transceiver with Integrated Charge Pump

The LT1181ACSW is a versatile and reliable dual RS232 transceiver IC designed by Linear Technology, now part of Analog Devices, to provide seamless serial communication in a wide range of applications. It is an essential component for designers who require an efficient and space-saving solution for bidirectional communication between data terminals and serial ports.

Key Features of the LT1181ACSW:

  • Integrated Charge Pump Circuitry: The device includes an onboard charge pump that generates the necessary RS232 voltage levels (+10V and -10V) from a single 5V supply, eliminating the need for external bipolar supplies and reducing component count.
  • Dual Driver/Receiver Pairs: It offers two driver and receiver pairs that can operate up to 120 kbps, making it suitable for high-speed data transmission while maintaining RS232 protocol specifications.
  • Low Power Shutdown: The LT1181ACSW features a low power shutdown mode that reduces the supply current to 10µA, providing power savings in battery-powered and power-sensitive applications.
  • Flow-Through Pinout: The device comes with a convenient flow-through pinout design, which simplifies the PCB layout by allowing input/output lines to cross without the need for jumpers or additional wiring.
  • ESD Protection: The transceiver is equipped with robust electrostatic discharge (ESD) protection, capable of withstanding ±10kV human body model surges, ensuring reliability and longevity in harsh environments.

Applications:

The LT1181ACSW is ideal for a variety of applications that require reliable RS232 communication, including:

  • Portable Computing Devices
  • Modems and Serial Port Interfaces
  • Industrial Control Systems
  • Point of Sale (POS) Terminals

With its dual-channel capability, integrated charge pump, and low power shutdown feature, the LT1181ACSW is a compact and efficient solution for designers looking to incorporate RS232 connectivity into their systems without the hassle of managing multiple external components. Its robust protection features and high-speed operation make it a go-to choice for demanding applications where reliable data transmission is critical.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess