EN
  • EN
  • DE

LT1185CQ#TRPBF

Part No LT1185CQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO POS/NEG ADJ 3A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Configuration Positive or Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage ±2.5V
Output Voltage MAX ±25V
Voltage Dropout (Maximum) 1V @ 3A
Output Current 3A
Operating Supply Current 3.5mA
Protection Features Over Current
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Manufacturer Homepage www.linear.com
Win Source Part Number 724693-LT1185CQ#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1185
Introduction Date December 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1185CQ#TRPBF CAD Model

Description

LT1185CQ#TRPBF Low Dropout Regulator

The LT1185CQ#TRPBF is a versatile low dropout regulator from Linear Technology, designed to meet the needs of a wide range of applications requiring efficient power management. This high-performance component offers an adjustable output from 2.5V to 25V with a 3A current capability, making it suitable for powering various electronic devices.

Key Features:

  • Adjustable Output Voltage: The LT1185CQ#TRPBF allows users to set the output voltage anywhere between 2.5V and 25V, providing flexibility for different circuit requirements.
  • High Current Capability: With the ability to deliver up to 3A of continuous output current, this regulator can handle high-power applications with ease.
  • Low Dropout Voltage: The low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, ensuring reliable performance under varying conditions.
  • Stable with Low ESR Output Capacitors: The regulator remains stable with low ESR capacitors, which can be critical for maintaining performance in fast-transient response applications.

Applications:

The LT1185CQ#TRPBF is ideal for a multitude of applications, including but not limited to:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Constant current regulators
  • Battery chargers
  • Adjustable power supplies

Package and Quality:

The component is packaged in a 5-lead TO-220 package, which is known for its robustness and ability to dissipate heat effectively. The LT1185CQ#TRPBF is also available in tape and reel packaging, denoted by the TRPBF suffix, making it suitable for automated manufacturing processes. Linear Technology ensures high-quality standards, and this product is a testament to their commitment to reliability and performance.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4279 $52.1395
12+ $8.5562 $102.6744
19+ $8.2888 $157.4872
25+ $8.0215 $200.5375
33+ $7.7541 $255.8853
44+ $6.9519 $305.8836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess