EN
  • EN
  • DE

LT1185CQ

Part No LT1185CQ
Manufacturer Linear Technology
Description Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205296-LT1185CQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1185CQ CAD Model

Description

Linear Technology's LT1185CQ Low Dropout Positive Adjustable Regulator

The LT1185CQ is a robust low dropout positive adjustable regulator designed by Linear Technology to deliver high performance in a range of applications. This versatile component is capable of providing up to 3A of output current with a dropout voltage of typically 340mV at full load, which is ideal for systems that require a stable power supply with minimal voltage drop across the regulator.

The device's adjustable output voltage can be set from 2.5V to 25V with the use of two external resistors, giving designers the flexibility to tailor the output to suit specific circuit requirements. The LT1185CQ also features a wide input voltage range, making it suitable for a variety of input sources.

One of the key benefits of the LT1185CQ is its excellent line and load regulation capabilities, ensuring a consistent output even with fluctuations in input voltage or variations in load. Furthermore, the regulator includes protection features such as overcurrent and overtemperature protection, enhancing the reliability and longevity of both the regulator and the overall system.

The LT1185CQ comes in a robust TO-263 (DD Pak) package, providing an efficient thermal performance and making it a good choice for applications where space and cooling are considerations. Its design is optimized for use in high-end consumer products, industrial supplies, and anywhere a high-quality power regulation is essential.

Additional features of this regulator include the ability to operate with very low dropout voltages, low quiescent current, and the presence of a shutdown mode that reduces the quiescent current to nearly zero levels, which is particularly beneficial for battery-powered devices.

In summary, the LT1185CQ from Linear Technology is a reliable, versatile, and efficient solution for applications requiring a high-performance adjustable voltage regulator. Its robust feature set ensures that it can meet the demands of a wide array of power supply applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8071 $59.0355
11+ $9.6879 $106.5669
16+ $9.3852 $150.1632
23+ $9.0824 $208.8952
29+ $8.7797 $254.6113
39+ $7.8714 $306.9846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,884 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess