EN
  • EN
  • DE

LT1218CN8#PBF

Part No LT1218CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 280KHZ RRO 8DIP / Op Amp Single Precision Amplifier R-R I/O ±18V/36V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 280kHz
Current - Input Bias 30nA
Voltage - Input Offset 85μV
Operating Supply Current 425μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2 V ~ 30 V, ±1 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780320-LT1218CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1218
Introduction Date June 24, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1218CN8#PBF CAD Model

Description

The LT1218CN8#PBF is a versatile, precision, programmable current source from Linear Technology, designed to meet a wide range of applications. This device is capable of sourcing or sinking up to 10mA of output current, and it can be programmed by an external set resistor or by a digital-to-analog converter (DAC), offering flexibility in control and adjustment of the current output.

Key Features:

  • Programmable Output: The current output can be easily programmed from microamps to 10mA, making it suitable for various precision current sourcing requirements.
  • High Accuracy: With its precision design, the LT1218CN8#PBF offers excellent accuracy and stability, ensuring reliable performance in critical applications.
  • Wide Supply Range: The device operates across a wide supply voltage range, accommodating various power supply constraints and allowing for flexible circuit design.
  • Low Temperature Coefficient: The low temperature coefficient of the output current ensures minimal drift over a wide temperature range, which is crucial for applications requiring consistent performance.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, protecting both the IC and the application from potential thermal damage.

Applications:

The LT1218CN8#PBF is ideal for a range of applications, including:

  • Precision current sourcing for sensor excitation
  • Programmable current references
  • Current mode control loops
  • Bias currents for optical components (LEDs, lasers)
  • Test equipment and calibration systems

Package and Quality:

The device is offered in an 8-lead PDIP package, ensuring easy integration into a variety of circuit boards and systems. The part number LT1218CN8#PBF indicates that the device is provided in a lead-free finish, compliant with RoHS standards, reflecting Linear Technology's commitment to environmental responsibility.

Overall, the LT1218CN8#PBF from Linear Technology is a reliable and precise current source solution, suitable for designers looking to incorporate a programmable current source with high accuracy and stability into their applications.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1998 $50.3976
30+ $3.4460 $103.3800
45+ $3.3383 $150.2235
62+ $3.2306 $200.2972
81+ $3.1230 $252.9630
108+ $2.7999 $302.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess