EN
  • EN
  • DE

LT1220CS8#PBF

Part No LT1220CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ 8SO / Op Amp Single High Speed Amplifier ±18V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 250 V/μs
GBP - Gain Bandwidth Product 45MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Operating Supply Current 8mA
Output Current per Channel 26mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780323-LT1220CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1220
Introduction Date January 16, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1220CS8#PBF CAD Model

Description

Product Overview: LT1220CS8#PBF

The LT1220CS8#PBF is a high-speed, precision operational amplifier from Linear Technology, a company known for its high-performance analog integrated circuits. This operational amplifier offers a remarkable combination of speed, accuracy, and low noise performance, making it an ideal choice for a variety of demanding applications.

Key Features:

  • High Gain Bandwidth: The LT1220 features a gain bandwidth product of 35MHz, which enables it to handle high-speed signals with minimal distortion, ensuring signal fidelity in high-frequency applications.
  • Fast Slew Rate: With a slew rate of 50V/μs, this op-amp can respond quickly to changes in the input signal, making it suitable for fast-operating circuits such as video processing or data communication systems.
  • Low Noise Performance: The device boasts an exceptionally low input noise voltage, which minimizes the impact of noise on the overall performance of the circuit, critical for precision instrumentation and audio applications.
  • Stable with Capacitive Loads: The LT1220CS8#PBF is designed to be stable with capacitive loads, which is essential for applications involving digital-to-analog converters or filter circuits.

Applications:

The versatility of the LT1220CS8#PBF makes it a go-to choice for a wide range of applications, including:

  • Telecommunications
  • Active Filters
  • Video Amplifiers
  • Fast DAC/ADC Buffers
  • High-Quality Audio Systems
  • Medical Instrumentation

Product Specifications:

The LT1220CS8#PBF comes in an 8-lead SOIC package and operates over a supply voltage range of ±5V to ±15V. It is characterized for operation from -40°C to 85°C, catering to industrial temperature ranges.

Quality and Reliability:

Linear Technology ensures that its products meet rigorous quality standards. The LT1220CS8#PBF is no exception, providing reliable performance for critical applications where precision is paramount.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4331 $62.1655
10+ $10.2016 $102.0160
16+ $9.8828 $158.1248
21+ $9.5640 $200.8440
28+ $9.2452 $258.8656
37+ $8.2888 $306.6856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess