EN
  • EN
  • DE

LT1220CS8

Part No LT1220CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 45MHz, 250V/us Operational Amplifier | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 250V/μs
Gain Bandwidth Product 45MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Supply Current 8mA
Current - Output / Channel 26mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1220
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205363-LT1220CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1220CS8 CAD Model

Description

The LT1220CS8 is a high-speed, low noise operational amplifier from Linear Technology, designed to deliver superior performance in a wide range of applications. This op amp features a high slew rate and a wide bandwidth, making it ideal for video and high-speed signal processing, as well as for general-purpose use in audio and instrumentation systems.

Key Features:

  • High Gain Bandwidth: The LT1220CS8 offers a high gain bandwidth product of 100MHz, which allows it to maintain good gain characteristics at high frequencies.
  • High Slew Rate: With a slew rate of 250V/μs, this op amp is capable of handling rapid changes in input signals without distortion, making it suitable for high-speed applications.
  • Low Noise: The device exhibits low noise characteristics, with an input noise voltage of just 3.5nV/√Hz at 1kHz, ensuring clean signal amplification.
  • Output Drive Capability: It can drive loads as low as 25Ω, providing ample output current for a variety of demanding applications.
  • Stable with Capacitive Loads: The LT1220CS8 remains stable with capacitive loads up to 500pF, which is beneficial for applications involving capacitive sensors or long cables.

Applications:

  • Video Amplifiers
  • Cable Drivers
  • High-speed Data Acquisition
  • Audio Processing
  • Active Filters
  • Fast Amplifiers

The LT1220CS8 is packaged in an 8-lead SO package, providing a compact solution for space-constrained applications. It operates over a supply range of ±5V to ±15V, allowing for flexibility in various system designs. This op amp is designed for easy implementation into a broad range of electronic circuits, offering designers a reliable and high-performance component for their high-speed amplification needs.

With its combination of speed, low noise, and robust output drive capability, the LT1220CS8 is a versatile op amp that meets the stringent requirements of modern electronic systems. Whether you're designing professional audio equipment or sophisticated measurement devices, the LT1220CS8 is engineered to deliver precision and quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess