EN
  • EN
  • DE

LT1222CN8

Part No LT1222CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 500MHz Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205366-LT1222CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1222CN8 CAD Model

Description

The LT1222CN8 is a high-speed operational amplifier from Linear Technology designed to meet the demands of a wide range of applications requiring a combination of speed, precision, and versatility. This op-amp is housed in an 8-pin DIP package, making it suitable for standard breadboards and sockets, as well as for incorporation into custom PCB designs.

Key Features

  • High Gain Bandwidth: The LT1222CN8 boasts a high gain bandwidth product of 100MHz, which allows for excellent signal amplification in high-frequency applications.
  • Slew Rate: With a slew rate of 375V/μs, this op-amp can handle rapid changes in input signals, making it ideal for video and RF signal processing.
  • Low Distortion: The device offers low harmonic distortion, which is critical for audio and instrumentation applications where signal integrity is paramount.
  • Output Drive Capability: It can drive loads as low as 25Ω, which means it can directly drive many types of loads without additional buffering.
  • Stable with Capacitive Loads: The LT1222CN8 remains stable with capacitive loads up to 500pF, which is beneficial in applications with highly capacitive sources or long cable runs.

Applications

The LT1222CN8 is versatile and can be used in a variety of applications, including:

  • Video signal amplification
  • High-speed data acquisition
  • Cable drivers
  • RF/IF signal processing
  • Audio processing
  • Active filters
  • Fast comparators

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1222CN8 is no exception. It is built to rigorous standards, ensuring reliable performance in critical systems. The device operates over a wide temperature range, making it suitable for industrial and military applications where temperature extremes are a concern.

With its combination of speed, precision, and drive capability, the LT1222CN8 from Linear Technology is a strong candidate for engineers and designers looking to enhance the performance of their high-speed systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5909 $57.9545
11+ $9.5105 $104.6155
17+ $9.2133 $156.6261
23+ $8.9161 $205.0703
30+ $8.6189 $258.5670
39+ $7.7273 $301.3647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess