EN
  • EN
  • DE

LT1225CN8#PBF

Part No LT1225CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 150MHZ 8DIP / Op Amp Single High Speed Amplifier ±15V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 400 V/μs
GBP - Gain Bandwidth Product 150MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 7mA
Output Current per Channel 40mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780328-LT1225CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1225
Introduction Date January 17, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1225CN8#PBF CAD Model

Description

The LT1225CN8#PBF is a high-performance operational amplifier from Linear Technology, designed to offer a perfect blend of speed and precision for a wide range of applications. This operational amplifier features a fast settling time, low distortion, and high output drive capability, making it an ideal choice for data acquisition systems, filters, and high-speed integrators.

Key Features:

  • Gain Bandwidth Product: The LT1225 offers a gain bandwidth product of 100MHz, which ensures high-speed performance in various applications.
  • Slew Rate: With a high slew rate of 250V/μs, this operational amplifier can handle rapid changes in input signals without distortion, delivering cleaner output signals.
  • Settling Time: The device boasts a fast settling time, which is critical for precision applications that require quick response times.
  • Low Distortion: The LT1225CN8#PBF is designed to maintain low distortion levels, making it suitable for audio and instrumentation applications where signal integrity is paramount.
  • Output Drive Capability: It can drive heavy loads with ease, thanks to its high output current capability. This feature allows the operational amplifier to be used in a wider range of applications, including driving cables or other low-impedance loads.
  • Power Supply Range: The device operates with a wide supply voltage range, accommodating various power supply requirements and enhancing its versatility.

Applications:

  • High-speed data acquisition systems
  • Video and RF amplification
  • Active filters and integrators
  • Fast DAC and ADC drivers
  • Signal conditioning
  • Audio processing

The LT1225CN8#PBF is housed in an 8-lead PDIP package, ensuring easy integration into a wide range of electronic circuits. With its robust design and high-quality performance, this operational amplifier from Linear Technology stands out as a reliable component for demanding applications that require speed, accuracy, and efficiency.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess