EN
  • EN
  • DE
  • IT

LT1227CN8#PBF

Part No LT1227CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO CURRNT FEEDBCK AMP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
Slew Rate 1100 V/μs
Operating Supply Current 10mA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 041236-LT1227CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1227CN8#PBF CAD Model

Description

The LT1227CN8#PBF is a high-performance current feedback amplifier from Linear Technology, designed to deliver exceptional speed and accuracy for a wide array of applications. This amplifier is well-suited for video and high-speed signal processing, offering a slew rate of 600V/μs and a gain bandwidth product of 100MHz. Its impressive specifications make it an ideal choice for systems requiring high dynamic performance.

Key Features

  • High Slew Rate: At 600V/μs, the LT1227CN8#PBF provides rapid voltage changes, ensuring minimal distortion in fast signal environments.
  • Gain Bandwidth Product: With a 100MHz gain bandwidth, this amplifier can handle a broad range of frequencies, making it versatile for various high-speed applications.
  • Low Distortion: The device is optimized to offer low distortion, which is critical for maintaining signal fidelity in high-performance systems.
  • Wide Supply Range: It operates with a supply voltage ranging from ±5V to ±15V, allowing for flexible integration into different circuit designs.
  • Robust Packaging: Housed in an 8-pin PDIP package, the LT1227CN8#PBF is designed for durability and ease of mounting on printed circuit boards.

Applications

  • Cable Drivers
  • Video Amplifiers
  • ADC Drivers
  • Video Broadcasting Equipment
  • High-speed Data Acquisition Systems

The LT1227CN8#PBF is a testament to Linear Technology's commitment to providing high-quality components that push the boundaries of speed and precision. Whether deployed in professional video equipment, high-speed data systems, or any application requiring a swift and accurate current feedback amplifier, the LT1227CN8#PBF stands out as a reliable and efficient solution.

For engineers and designers looking for an amplifier that can keep pace with the ever-increasing demands of modern electronics, the LT1227CN8#PBF offers the performance and reliability that have become synonymous with Linear Technology's products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.5214
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $8.9375
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303
Texas Instruments
IC AMP BUFFER 16SSOP
Lowest to $9.2494
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $3.7657
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2532 $56.2788
22+ $5.1308 $112.8776
34+ $4.9704 $168.9936
47+ $4.8102 $226.0794
61+ $4.6498 $283.6378
81+ $4.1689 $337.6809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 559 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess